Weidmuller Rclkitz 24Vdc 2Co Led Weidmuller 8798630000

Description
RCLKITZ 24VDC 2CO LED
Description
RCLKITZ 24VDC 2CO LED

Suppliers

Company
Product
Description
Supplier Links
Rclkitz 24Vdc 2Co Led Weidmuller - 21M3683 - Newark, An Avnet Company
Chicago, IL, United States
Rclkitz 24Vdc 2Co Led Weidmuller
21M3683
Rclkitz 24Vdc 2Co Led Weidmuller 21M3683
RCLKITZ 24VDC 2CO LED

RCLKITZ 24VDC 2CO LED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M3683
Product Name Rclkitz 24Vdc 2Co Led Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details