General Purpose Relay SPDT (1 Form C) Free Hanging (In-Line)
RELAY GEN PURPOSE SPDT 2A 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 281-3827-ND | 8771430000 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |
| Poles | Single Pole (SP) | |
| Throw | Double Throw | |
| Operating Temp | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) |