Weidmuller Fbcon Ss Pcg 8Way Ovp Weidmuller 8726090000

Description
FBCON SS PCG 8WAY OVP
Description
FBCON SS PCG 8WAY OVP

Suppliers

Company
Product
Description
Supplier Links
Fbcon Ss Pcg 8Way Ovp Weidmuller - 95M3349 - Newark, An Avnet Company
Chicago, IL, United States
Fbcon Ss Pcg 8Way Ovp Weidmuller
95M3349
Fbcon Ss Pcg 8Way Ovp Weidmuller 95M3349
FBCON SS PCG 8WAY OVP

FBCON SS PCG 8WAY OVP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95M3349
Product Name Fbcon Ss Pcg 8Way Ovp Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
PC Pin, Single Post Connectors - 36-11066-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details