Weidmuller Mcz R 24Vdc 1Co Trak Weidmuller 8713890000

Description
MCZ R 24Vdc 1CO TRAK
Description
MCZ R 24Vdc 1CO TRAK

Suppliers

Company
Product
Description
Supplier Links
Mcz R 24Vdc 1Co Trak Weidmuller - 62K1730 - Newark, An Avnet Company
Chicago, IL, United States
Mcz R 24Vdc 1Co Trak Weidmuller
62K1730
Mcz R 24Vdc 1Co Trak Weidmuller 62K1730
MCZ R 24Vdc 1CO TRAK

MCZ R 24Vdc 1CO TRAK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62K1730
Product Name Mcz R 24Vdc 1Co Trak Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Alligator Clip, Shrouded Banana Socket - 9431 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details