Weidmuller Power Relays, Over 2 Amps 8690200000

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-4996-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-4996-ND
Power Relays, Over 2 Amps 281-4996-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Weidmuller - 21M3522 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Weidmuller
21M3522
Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Weidmuller 21M3522
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes

POWER RELAY, 4PDT, 6A, 240VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 8690200000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
8690200000
Relays - Power Relays, Over 2 Amps 8690200000
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-4996-ND 21M3522 8690200000
Product Name Power Relays, Over 2 Amps Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details