Weidmuller Power Relays, Over 2 Amps 8690150000

Description
General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-6075-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-6075-ND
Power Relays, Over 2 Amps 281-6075-ND
General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - 8690150000 - 891523-8690150000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 8690150000
891523-8690150000
Power Relays, Over 2 Amps - 8690150000 891523-8690150000
Manufacturer: Weidmuller Win Source Part Number: 891523-8690150000 Series: RCM Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable Package: Bulk Mounting: Socketable Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.49.0050 Other Part Number: 281-6075, 8690150000-ND, RCM570S15

Manufacturer: Weidmuller
Win Source Part Number: 891523-8690150000
Series: RCM
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable
Package: Bulk
Mounting: Socketable
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.49.0050
Other Part Number: 281-6075, 8690150000-ND, RCM570S15

Buy Now Datasheet
Relay, Signal, 4Pdt, 240Vac, 6A, Plug-In; Contact Configuration Weidmuller - 21M3519 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, 4Pdt, 240Vac, 6A, Plug-In; Contact Configuration Weidmuller
21M3519
Relay, Signal, 4Pdt, 240Vac, 6A, Plug-In; Contact Configuration Weidmuller 21M3519
RELAY, SIGNAL, 4PDT, 240VAC, 6A, PLUG-IN; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:6A; Product Range:RCM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:-RoHS Compliant: Yes

RELAY, SIGNAL, 4PDT, 240VAC, 6A, PLUG-IN; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:6A; Product Range:RCM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8690150000
Relays - Power Relays, Over 2 Amps 8690150000
RELAY GEN PURPOSE 4PDT 6A 115V

RELAY GEN PURPOSE 4PDT 6A 115V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 281-6075-ND 891523-8690150000 21M3519 8690150000
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - 8690150000 Relay, Signal, 4Pdt, 240Vac, 6A, Plug-In; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Power Relays - 1-1393114-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers
Timer Relays - 1792983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details