Weidmuller Terminal Blocks - Din Rail, Channel 8670750000

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3698-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3698-ND
Terminal Blocks - Din Rail, Channel 281-3698-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Weidmuller - 62K1725 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Weidmuller
62K1725
Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Weidmuller 62K1725
TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Tension Clamp; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Tension Clamp; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3698-ND 62K1725
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Dual level
North American 10 to 26 AWG 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Pluggable Terminal Blocks - CSFXX0S2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2602 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers