Weidmuller Mos 24Vdc/ 230Vac 1A Weidmuller 8652010000

Description
MOS 24VDC/ 230VAC 1A
Description
MOS 24VDC/ 230VAC 1A

Suppliers

Company
Product
Description
Supplier Links
Mos 24Vdc/ 230Vac 1A Weidmuller - 55M2623 - Newark, An Avnet Company
Chicago, IL, United States
Mos 24Vdc/ 230Vac 1A Weidmuller
55M2623
Mos 24Vdc/ 230Vac 1A Weidmuller 55M2623
MOS 24VDC/ 230VAC 1A

MOS 24VDC/ 230VAC 1A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55M2623
Product Name Mos 24Vdc/ 230Vac 1A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

0.09″ Pin Plug to Ring Adapter - 9099-0264 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (F) R/A Connector for RG174 Cable - ET-BFRA-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details