The BT-SERIES timing relay is a pull-in delay relay with a 17.5 mm wide insta enclosure, designed for DIN rail mounting. It features a single changeover contact (AgNi 90/10) with a switching capacity of 250 V AC at 5 A and 120 W DC at 24 V. The relay operates from 24 to 48 V DC or 24 to 230 V AC, with timing ranges from 0.1 s to 120 h. Environmental ratings include operating temperatures from -10 °C to 55 °C and humidity up to 85 % relative without condensation. It meets UL508 and CSA standards, carries UR certification E223474, and is RoHS compliant. The device includes a green LED for supply voltage and an orange LED for relay output status.
TIME DELAY RELAY, SPDT, 5A, 0.1S-120H; Contact Voltage VDC:-; Time Min:0.1s; Time Max:120h; Product Range:BT Series; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 21M3471 |
| Product Name | Time Delay Relay, Spdt, 5A, 0.1S-120H; Contact Voltage Vdc Weidmuller |
| Mounting | DIN; DIN Rail |
| Poles | Single Pole (SP) |
| Throw | Double Throw |