TIME DELAY RELAY, SPDT, 120H, 250VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:120h; Product Range:BT Series; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 21M3469 |
| Product Name | Time Delay Relay, Spdt, 120H, 250Vac; Contact Voltage Vdc Weidmuller |
| Mounting | DIN; DIN Rail |
| Poles | Single Pole (SP) |
| Throw | Double Throw |