8628680000 -- CP NT3 1000W 24V 40A WEIDMULLER
Weidmuller
Cp Nt3 1000W 24V 40A Weidmuller
8628680000
Description
CP NT3 1000W 24V 40A
Description
CP NT3 1000W 24V 40A
Suppliers
Cp Nt3 1000W 24V 40A Weidmuller
63AC8230
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC8230 |
|
Product Name
|
Cp Nt3 1000W 24V 40A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details