Weidmuller Wavefilter 6A Weidmuller 8614800000

Description
WAVEFILTER 6A
Description
WAVEFILTER 6A

Suppliers

Company
Product
Description
Supplier Links
Wavefilter 6A Weidmuller - 62K1688 - Newark, An Avnet Company
Chicago, IL, United States
Wavefilter 6A Weidmuller
62K1688
Wavefilter 6A Weidmuller 62K1688
WAVEFILTER 6A

WAVEFILTER 6A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62K1688
Product Name Wavefilter 6A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details