8614790000 -- WAVEFILTER 250 V 1A WEIDMULLER
Weidmuller
Wavefilter 250 V 1A Weidmuller
8614790000
Description
WAVEFILTER 250 V 1A
Description
WAVEFILTER 250 V 1A
Suppliers
Wavefilter 250 V 1A Weidmuller
62K1687
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
62K1687 |
|
Product Name
|
Wavefilter 250 V 1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Connector Type
Board Mount Connector; Board to Board Connector
Gender
Female / Jack
Termination
Through Hole
View Details