Weidmuller Wavefilter 3A Weidmuller 8614780000

Description
WAVEFILTER 3A
Description
WAVEFILTER 3A

Suppliers

Company
Product
Description
Supplier Links
Wavefilter 3A Weidmuller - 62K1686 - Newark, An Avnet Company
Chicago, IL, United States
Wavefilter 3A Weidmuller
62K1686
Wavefilter 3A Weidmuller 62K1686
WAVEFILTER 3A

WAVEFILTER 3A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62K1686
Product Name Wavefilter 3A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Stacking, Large Wire Diameter - 9260 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) St. Connector for HLF400 Cable - ET-NMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details