ISOLATION AMPLIFIER; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Selectable Current, Voltage; No. of Output Channels:1; Accuracy %:0.6%; Output Accuracy:± 0.6%; Supply Voltage:24VDC; No. of Channels:1 Channel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | 86H8297 |
| Product Name | Isolation Amplifier; Signal Conditioner Input Weidmuller |