8564350000 -- FBCON DP M12 1WAY WEIDMULLER
Weidmuller
Fbcon Dp M12 1Way Weidmuller
8564350000
Description
FBCon DP M12 1way
Description
FBCon DP M12 1way
Suppliers
Fbcon Dp M12 1Way Weidmuller
21M3451
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21M3451 |
|
Product Name
|
Fbcon Dp M12 1Way Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers