8564300000 -- FBCON PA CG 8WAY WEIDMULLER
Weidmuller
Fbcon Pa Cg 8Way Weidmuller
8564300000
Description
FBCon PA CG 8way
Description
FBCon PA CG 8way
Suppliers
Fbcon Pa Cg 8Way Weidmuller
21M3448
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21M3448 |
|
Product Name
|
Fbcon Pa Cg 8Way Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details