Weidmuller Fbcon Pa Cg 4Way Ex Weidmuller 8564200000

Description
FBCON PA CG 4WAY EX
Description
FBCON PA CG 4WAY EX

Suppliers

Company
Product
Description
Supplier Links
Fbcon Pa Cg 4Way Ex Weidmuller - 21M3445 - Newark, An Avnet Company
Chicago, IL, United States
Fbcon Pa Cg 4Way Ex Weidmuller
21M3445
Fbcon Pa Cg 4Way Ex Weidmuller 21M3445
FBCON PA CG 4WAY EX

FBCON PA CG 4WAY EX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M3445
Product Name Fbcon Pa Cg 4Way Ex Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details