8564090000 -- FBCON PA CG 1WAY WEIDMULLER
Weidmuller
Fbcon Pa Cg 1Way Weidmuller
8564090000
Description
FBCon PA CG 1way
Description
FBCon PA CG 1way
Datasheet
Suppliers
Fbcon Pa Cg 1Way Weidmuller
21M3437
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21M3437 |
|
Product Name
|
Fbcon Pa Cg 1Way Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details