Weidmuller Pled 24 Vac Weidmuller 8536740000

Description
PLED 24 VAC
Description
PLED 24 VAC

Suppliers

Company
Product
Description
Supplier Links
Pled 24 Vac Weidmuller - 62K1593 - Newark, An Avnet Company
Chicago, IL, United States
Pled 24 Vac Weidmuller
62K1593
Pled 24 Vac Weidmuller 62K1593
PLED 24 VAC

PLED 24 VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62K1593
Product Name Pled 24 Vac Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Screw Connectors - 36-1298-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers