Weidmuller Power Relays, Over 2 Amps 8536681001

Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 8536681001-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
8536681001-ND
Power Relays, Over 2 Amps 8536681001-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8536681001
Relays - Power Relays, Over 2 Amps 8536681001
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Contact Configuration Weidmuller - 30AC5903 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Weidmuller
30AC5903
Contact Configuration Weidmuller 30AC5903
Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:PRZ Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:-; Coil Resistance:- RoHS Compliant: Yes

Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:PRZ Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:-; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 8536681001-ND 8536681001 30AC5903
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Contact Configuration Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.0671 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 788-541 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers