8530641001 -- PRS 120 VAC LD 1 CO SPDT WEIDMULLER
Weidmuller
Prs 120 Vac Ld 1 Co Spdt Weidmuller
8530641001
Description
PRS 120 VAC LD 1 CO SPDT
Description
PRS 120 VAC LD 1 CO SPDT
Suppliers
Prs 120 Vac Ld 1 Co Spdt Weidmuller
26H2963
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
26H2963 |
|
Product Name
|
Prs 120 Vac Ld 1 Co Spdt Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
Straight
Termination
Crimp
View Details