Weidmuller Power Relays, Over 2 Amps 8530631001

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 8530631001-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
8530631001-ND
Power Relays, Over 2 Amps 8530631001-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8530631001
Relays - Power Relays, Over 2 Amps 8530631001
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Relay, Dpdt, 250Vac, 8A; Contact Configuration Weidmuller - 67T2336 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 8A; Contact Configuration Weidmuller
67T2336
Relay, Dpdt, 250Vac, 8A; Contact Configuration Weidmuller 67T2336
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:PLUG Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:PLUG Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 8530631001-ND 8530631001 67T2336
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 8A; Contact Configuration Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Basic relay - 788-157 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers