Weidmuller Mcz Ovp Cl 24Vuc 1,25A Weidmuller 8448960000

Description
MCZ OVP CL 24VUC 1,25A
Description
MCZ OVP CL 24VUC 1,25A

Suppliers

Company
Product
Description
Supplier Links
Mcz Ovp Cl 24Vuc 1,25A Weidmuller - 14C2220 - Newark, An Avnet Company
Chicago, IL, United States
Mcz Ovp Cl 24Vuc 1,25A Weidmuller
14C2220
Mcz Ovp Cl 24Vuc 1,25A Weidmuller 14C2220
MCZ OVP CL 24VUC 1,25A

MCZ OVP CL 24VUC 1,25A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C2220
Product Name Mcz Ovp Cl 24Vuc 1,25A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details