Weidmuller Power Relays, Over 2 Amps 8442960000

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-4983-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-4983-ND
Power Relays, Over 2 Amps 281-4983-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Power Relay, Spdt, 24Vdc, 6A, Socket; Contact Configuration Weidmuller - 14C2217 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 6A, Socket; Contact Configuration Weidmuller
14C2217
Power Relay, Spdt, 24Vdc, 6A, Socket; Contact Configuration Weidmuller 14C2217
POWER RELAY, SPDT, 24VDC, 6A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:MCZ Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 6A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:MCZ Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8442960000
Relays - Power Relays, Over 2 Amps 8442960000
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-4983-ND 14C2217 8442960000
Product Name Power Relays, Over 2 Amps Power Relay, Spdt, 24Vdc, 6A, Socket; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN Socket or Plug-in Style; Socket DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861801 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.25 watts
View Details