Weidmuller Dk F-U Dk5 0-16Khz 24V Weidmuller 8283810001

Description
DK F-U DK5 0-16KHZ 24V
Description
DK F-U DK5 0-16KHZ 24V

Suppliers

Company
Product
Description
Supplier Links
Dk F-U Dk5 0-16Khz 24V Weidmuller - 10B9991 - Newark, An Avnet Company
Chicago, IL, United States
Dk F-U Dk5 0-16Khz 24V Weidmuller
10B9991
Dk F-U Dk5 0-16Khz 24V Weidmuller 10B9991
DK F-U DK5 0-16KHZ 24V

DK F-U DK5 0-16KHZ 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B9991
Product Name Dk F-U Dk5 0-16Khz 24V Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218YEL - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (M) Right Angle Connector for RG58 Cable - ET-MMMRA-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers