Weidmuller Wos2 24Vuc / 24Vdc, 5A Weidmuller 8275190000

Description
WOS2 24VUC / 24VDC, 5A
Description
WOS2 24VUC / 24VDC, 5A

Suppliers

Company
Product
Description
Supplier Links
Wos2 24Vuc / 24Vdc, 5A Weidmuller - 14C2058 - Newark, An Avnet Company
Chicago, IL, United States
Wos2 24Vuc / 24Vdc, 5A Weidmuller
14C2058
Wos2 24Vuc / 24Vdc, 5A Weidmuller 14C2058
WOS2 24VUC / 24VDC, 5A

WOS2 24VUC / 24VDC, 5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C2058
Product Name Wos2 24Vuc / 24Vdc, 5A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details