RELAY GEN PURPOSE SPDT 6A 230V
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail
RELAY GEN PURPOSE SPDT 6A 230V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 4381-8237710000-ND | 8237710000 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | DIN | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) |