The DKZA DK5 24VDC 10-100MS is a 6 mm wide timing relay with an off-delay function, designed for DIN rail mounting. It features a single normally open contact with a maximum switching voltage of 48 V DC and a continuous current rating of 0.1 A. The time delay is adjustable between 10 ms and 100 ms. Input is rated for 24 V DC ±20%, with a power consumption of approximately 260 mW. It uses screw connections for wire sizes from 0.5 mm² to 4 mm² (AWG 22 to AWG 12). The device complies with DIN EN 50178, has a dielectric strength of 4 kVeff between input and output, and is RoHS conform. Dimensions are 6 mm wide, 77 mm high, and 62 mm deep, with a net weight of 23 g.
TIME DELAY RELAY, SPST-NO, 0.1S, 48VDC; Contact Voltage VDC:48VDC; Time Min:0.01s; Time Max:0.1s; Product Range:DK Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10B9960 |
| Product Name | Time Delay Relay, Spst-No, 0.1S, 48Vdc; Contact Voltage Vdc Weidmuller |
| Mounting | DIN; DIN Rail |
| Poles | Single Pole (SP) |
| Throw | Single Throw |