8216630000 -- RST EG7 230VAC 5U AU WEIDMULLER
Weidmuller
Rst Eg7 230Vac 5U Au Weidmuller
8216630000
Description
RST EG7 230VAC 5U AU
Description
RST EG7 230VAC 5U AU
Suppliers
Rst Eg7 230Vac 5U Au Weidmuller
62K1418
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
62K1418 |
|
Product Name
|
Rst Eg7 230Vac 5U Au Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details