Weidmuller
Din Rail, Channel
8215900000
Description
KDKS1/35 LD 24VDC 4ZB
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
KDKS1/35 LD 24VDC 4ZB
Request a Quote
Email Supplier
Datasheet
Suppliers
Kdks1/35 Ld 24Vdc 4Zb Weidmuller
63AC8227
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
281-8215900000-ND |
63AC8227 |
|
Product Name
|
Din Rail, Channel |
Kdks1/35 Ld 24Vdc 4Zb Weidmuller |
|
Connector Type
|
DIN Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details