Weidmuller Din Rail, Channel 8148910000

Description
Terminal Block Connector 4 Position Disconnect Beige
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Disconnect Beige
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 8148910000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
8148910000-ND
Din Rail, Channel 8148910000-ND
Terminal Block Connector 4 Position Disconnect Beige

Terminal Block Connector 4 Position Disconnect Beige

Buy Now Datasheet
Din Rail, Channel - 4381-8148910000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
4381-8148910000-ND
Din Rail, Channel 4381-8148910000-ND
CONN TERM BLK DISCONNECT BEIGE

CONN TERM BLK DISCONNECT BEIGE

Buy Now Datasheet
Kdks1/en Ld 230Vac Weidmuller - 62K1390 - Newark, An Avnet Company
Chicago, IL, United States
Kdks1/en Ld 230Vac Weidmuller
62K1390
Kdks1/en Ld 230Vac Weidmuller 62K1390
KDKS1/EN LD 230VAC

KDKS1/EN LD 230VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8148910000-ND 62K1390
Product Name Din Rail, Channel Kdks1/en Ld 230Vac Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
DIN Connectors - 2100246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details