Weidmuller Din Rail, Channel 8146450000

Description
Terminal Block Connector 4 Position Disconnect Beige
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Disconnect Beige
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 8146450000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
8146450000-ND
Din Rail, Channel 8146450000-ND
Terminal Block Connector 4 Position Disconnect Beige

Terminal Block Connector 4 Position Disconnect Beige

Buy Now Datasheet
Kdks1/en Ld 24Vdc Weidmuller - 10B9900 - Newark, An Avnet Company
Chicago, IL, United States
Kdks1/en Ld 24Vdc Weidmuller
10B9900
Kdks1/en Ld 24Vdc Weidmuller 10B9900
KDKS1/EN LD 24VDC

KDKS1/EN LD 24VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8146450000-ND 10B9900
Product Name Din Rail, Channel Kdks1/en Ld 24Vdc Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y04M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details