8092510000 -- EGO EG7 12VAC/DC WEIDMULLER
Weidmuller
Ego Eg7 12Vac/dc Weidmuller
8092510000
Description
EGO EG7 12VAC/DC
Description
EGO EG7 12VAC/DC
Suppliers
Ego Eg7 12Vac/dc Weidmuller
18K8598
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
18K8598 |
|
Product Name
|
Ego Eg7 12Vac/dc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details