8077860000 -- DKO 115 VAC/DC-35 WEIDMULLER
Weidmuller
Dko 115 Vac/dc-35 Weidmuller
8077860000
Description
DKO 115 VAC/DC-35
Description
DKO 115 VAC/DC-35
Suppliers
Dko 115 Vac/dc-35 Weidmuller
10B9883
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10B9883 |
|
Product Name
|
Dko 115 Vac/dc-35 Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details