Weidmuller Din Rail, Channel 8050810000

Description
Terminal Block Connector 2 Position Disconnect Beige 12-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Beige 12-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 8050810000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
8050810000-ND
Din Rail, Channel 8050810000-ND
Terminal Block Connector 2 Position Disconnect Beige 12-22 AWG

Terminal Block Connector 2 Position Disconnect Beige 12-22 AWG

Buy Now Datasheet
Ask1 Ld 24Vdc Hinge (+) Weidmuller - 10B9881 - Newark, An Avnet Company
Chicago, IL, United States
Ask1 Ld 24Vdc Hinge (+) Weidmuller
10B9881
Ask1 Ld 24Vdc Hinge (+) Weidmuller 10B9881
ASK1 LD 24VDC HINGE (+)

ASK1 LD 24VDC HINGE (+)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8050810000-ND 10B9881
Product Name Din Rail, Channel Ask1 Ld 24Vdc Hinge (+) Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 17-1SNA510003R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 AWG
View Details
2 suppliers
Coaxial Adapters - NAA6N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details