8031320000 -- DKSC DK5 SET POINT 24V WEIDMULLER
Weidmuller
Dksc Dk5 Set Point 24V Weidmuller
8031320000
Description
DKSC DK5 SET POINT 24V
Description
DKSC DK5 SET POINT 24V
Suppliers
Dksc Dk5 Set Point 24V Weidmuller
14C2029
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
14C2029 |
|
Product Name
|
Dksc Dk5 Set Point 24V Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details