Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
WEIDMULLER
8022051001 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
Weidmuller
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
8022051001
Description
BRIDGE RECT 1PHASE 240V 1A
Description
BRIDGE RECT 1PHASE 240V 1A
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
8022051001
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
8022051001
BRIDGE RECT 1PHASE 240V 1A
BRIDGE RECT 1PHASE 240V 1A
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
8022051001
Product Name
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Life Cycle Stage
Removed
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
1N6642
Specs
I
FSM
2.5 amps
I
F
300 mA
t
rr
5 ns
View Details
Infineon Technologies AG
Bridge Rectifiers - 36MB80A
36MB80A
View Details
2
suppliers
Nexperia B.V.
100 V, 250 mA Schottky barrier diode
BAT46GWX
Specs
Applications
Switching
Package
SOD-123; SOD123 SOD123
RoHS Compliant
RoHS
View Details
8
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD
Model: YG911S2R
Specs
Package
TO-220F
I
O
5 amps
V
RRM
200 volts
View Details