8021690000 -- EGR EG2 24VDC NC WEIDMULLER
Weidmuller
Egr Eg2 24Vdc Nc Weidmuller
8021690000
Description
EGR EG2 24VDC NC
Description
EGR EG2 24VDC NC
Suppliers
Egr Eg2 24Vdc Nc Weidmuller
62K1346
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
62K1346 |
|
Product Name
|
Egr Eg2 24Vdc Nc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug
View Details