Weidmuller Dkz Dk5 24Vdc 1-100S Weidmuller 8019650000

Description
DKZ DK5 24VDC 1-100S
Description
DKZ DK5 24VDC 1-100S

Suppliers

Company
Product
Description
Supplier Links
Dkz Dk5 24Vdc 1-100S Weidmuller - 14C2026 - Newark, An Avnet Company
Chicago, IL, United States
Dkz Dk5 24Vdc 1-100S Weidmuller
14C2026
Dkz Dk5 24Vdc 1-100S Weidmuller 14C2026
DKZ DK5 24VDC 1-100S

DKZ DK5 24VDC 1-100S

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C2026
Product Name Dkz Dk5 24Vdc 1-100S Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details