The DKO 35 24VDC E:U is a minicoupler with a solid-state relay containing one normally open transistor contact, designed for coupling digital sensor/actuator signals in automation systems. It has a width of 6 mm, height of 65 mm, and depth of 56 mm, with screw terminals supporting wire cross-sections from 0.5 mm² to 4 mm². The device operates with a 24 V DC control voltage (±10 %) and switches loads between 5 V DC and 48 V DC at up to 0.5 A continuous current. It features a green status LED, a switch-on delay of approximately 40 µs, and a switch-off delay of approximately 65 µs. The insulation coordination supports a rated voltage of 300 V, surge voltage category III, and an impulse withstand voltage of 4 kV, with IP20 protection. It complies with DIN EN 50178 and RoHS standards. The product is marked as obsolete with availability until 2015-06-30.
OPTOCOUPLER; Contact Configuration:-; Load Current:500mA; Operating Voltage Max:48V; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:5V; Control Voltage Min:-; Control Voltage Max:24VDC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 99F5670 |
| Product Name | Optocoupler; Contact Configuration Weidmuller |
| Application Type | Latching |