WEIDMULLER
8019530000 -- INTEGRATED CIRCUITS (ICS) - LINEAR - AMPLIFIERS
Weidmuller
Integrated Circuits (ICs) - Linear - Amplifiers
8019530000
Description
IC DKLI TS35 24VDC
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
IC DKLI TS35 24VDC
Datasheet
Suppliers
Integrated Circuits (ICs) - Linear - Amplifiers
8019530000
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Amplifier and Comparator Chips |
Amplifier and Comparator Chips |
Operational Amplifiers |
|
Product Number
|
8019530000 |
8019530000 |
8019530000 |
|
Product Name
|
Integrated Circuits (ICs) - Linear - Amplifiers |
Special Purpose Amplifiers |
Linear - Amplifiers - Special Purpose |
|
Standards and Certifications
|
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Advanced Linear Devices, Inc.
Supply Voltage (VS)
4 to 10 volts
Source Current (IS)
2 milliamps
IBIAS
3.00E-5 µA
View Details
5 suppliers
Standards
RoHS
Package Type
SOP; Sop
Number of Pins
8
View Details
VOS
3.8 millivolts
GBW
5.8 MHz
Slew Rate
45 V/µs
View Details
4 suppliers