Weidmuller Dkpi/35 24Vdc Weidmuller 8019530000

Description
DKPI/35 24VDC
Description
DKPI/35 24VDC

Suppliers

Company
Product
Description
Supplier Links
Dkpi/35 24Vdc Weidmuller - 51B1485 - Newark, An Avnet Company
Chicago, IL, United States
Dkpi/35 24Vdc Weidmuller
51B1485
Dkpi/35 24Vdc Weidmuller 51B1485
DKPI/35 24VDC

DKPI/35 24VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51B1485
Product Name Dkpi/35 24Vdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details