Weidmuller
Din Rail, Channel
8018590000
Description
DKV SIGNAL AMPLIFIER
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
DKV SIGNAL AMPLIFIER
Request a Quote
Email Supplier
Datasheet
Suppliers
Dkv 35 5Vdc 0,5A Weidmuller
14C2021
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
8018590000-ND |
14C2021 |
|
Product Name
|
Din Rail, Channel |
Dkv 35 5Vdc 0,5A Weidmuller |
|
Connector Type
|
DIN Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details