General Purpose Relay SPST-NO (1 Form A) DIN Rail
RELAY GEN PURPOSE SPST 500MA 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 8016620000-ND | 8016620000 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |
| Mounting | DIN | DIN; DIN Rail |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| Features | Visual Indicator | Screw Terminal |