8015810000 -- DKU/35;24VDC/100MA WEIDMULLER
Weidmuller
Dku/35;24Vdc/100Ma Weidmuller
8015810000
Description
DKU/35;24VDC/100MA
Description
DKU/35;24VDC/100MA
Suppliers
Dku/35;24Vdc/100Ma Weidmuller
10B9855
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10B9855 |
|
Product Name
|
Dku/35;24Vdc/100Ma Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Geometry
Right Angle
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Mounting
Panel Mount
View Details