8014360000 -- EGT EG4 230VAC/2X15DC WEIDMULLER
Weidmuller
Egt Eg4 230Vac/2X15Dc Weidmuller
8014360000
Description
EGT EG4 230VAC/2X15DC
Description
EGT EG4 230VAC/2X15DC
Suppliers
Egt Eg4 230Vac/2X15Dc Weidmuller
55M2607
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
55M2607 |
|
Product Name
|
Egt Eg4 230Vac/2X15Dc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers