Weidmuller Relays - Signal Relays, Up to 2 Amps 8008170000

Description
RELAY GEN PURPOSE SPST 500MA 24V
Datasheet
Description
RELAY GEN PURPOSE SPST 500MA 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
8008170000
Relays - Signal Relays, Up to 2 Amps 8008170000
RELAY GEN PURPOSE SPST 500MA 24V

RELAY GEN PURPOSE SPST 500MA 24V

Supplier's Site
Ssr, Din Rail, Spst-No, 500Ma, 21.6Vdc To 26.4Vdc; Contact Configuration Weidmuller - 65T5831 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail, Spst-No, 500Ma, 21.6Vdc To 26.4Vdc; Contact Configuration Weidmuller
65T5831
Ssr, Din Rail, Spst-No, 500Ma, 21.6Vdc To 26.4Vdc; Contact Configuration Weidmuller 65T5831
SSR, DIN RAIL, SPST-NO, 500mA, 21.6VDC to 26.4VDC; Contact Configuration:SPST-N O; Load Current:500mA; Operating Voltage Max:100VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:- RoHS Compliant: Yes

SSR, DIN RAIL, SPST-NO, 500mA, 21.6VDC to 26.4VDC; Contact Configuration:SPST-NO; Load Current:500mA; Operating Voltage Max:100VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 8008170000 65T5831
Product Name Relays - Signal Relays, Up to 2 Amps Ssr, Din Rail, Spst-No, 500Ma, 21.6Vdc To 26.4Vdc; Contact Configuration Weidmuller
Application Type General Latching
Mounting DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details