Weidmuller Din Rail, Channel 8006320000

Description
Terminal Block Connector 3 Position Feed Through Beige 12-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Beige 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 8006320000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
8006320000-ND
Din Rail, Channel 8006320000-ND
Terminal Block Connector 3 Position Feed Through Beige 12-26 AWG

Terminal Block Connector 3 Position Feed Through Beige 12-26 AWG

Buy Now Datasheet
Wdk 2.5 Ld 1D 2R 115Vac Weidmuller - 93B9818 - Newark, An Avnet Company
Chicago, IL, United States
Wdk 2.5 Ld 1D 2R 115Vac Weidmuller
93B9818
Wdk 2.5 Ld 1D 2R 115Vac Weidmuller 93B9818
WDK 2.5 LD 1D 2R 115VAC

WDK 2.5 LD 1D 2R 115VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8006320000-ND 93B9818
Product Name Din Rail, Channel Wdk 2.5 Ld 1D 2R 115Vac Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers