8003671001 -- RSM 16 RS 24 VDC 145MM WEIDMULLER
Weidmuller
Rsm 16 Rs 24 Vdc 145Mm Weidmuller
8003671001
Description
RSM 16 RS 24 VDC 145mm
Description
RSM 16 RS 24 VDC 145mm
Suppliers
Rsm 16 Rs 24 Vdc 145Mm Weidmuller
62K1287
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
62K1287 |
|
Product Name
|
Rsm 16 Rs 24 Vdc 145Mm Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details